Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB3402V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9368
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9368
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9368
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details