Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB3401V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9367 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9367
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9367
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9367
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details