Panasonic Surface Mount Resistors ERA8AEB334V

Description
Panasonic ERA8AEB334V
Request a Quote Datasheet
Description
Panasonic ERA8AEB334V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696648
Surface Mount Resistors 6696648
Panasonic ERA8AEB334V

Panasonic ERA8AEB334V

Supplier's Site
Surface Mount Resistors - 6696648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696648P
Surface Mount Resistors 6696648P
Panasonic ERA8AEB334V

Panasonic ERA8AEB334V

Supplier's Site
Surface Mount Resistors - 1101055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101055
Surface Mount Resistors 1101055
Panasonic ERA8AEB334V

Panasonic ERA8AEB334V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 330 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9366 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 330 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9366
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 330 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9366
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 330 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 330 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 12AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
12AC0766
Res, 330K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 12AC0766
RES, 330K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 330K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6696648 6696648P 1101055 62W9366 12AC0766
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 330 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic Res, 330K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 330000 ohms 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details