Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB3161V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9359
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9359
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9359
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers