Panasonic Surface Mount Resistors ERA8AEB273V

Description
Panasonic ERA8AEB273V
Request a Quote Datasheet
Description
Panasonic ERA8AEB273V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696600
Surface Mount Resistors 6696600
Panasonic ERA8AEB273V

Panasonic ERA8AEB273V

Supplier's Site
Surface Mount Resistors - 6696600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696600P
Surface Mount Resistors 6696600P
Panasonic ERA8AEB273V

Panasonic ERA8AEB273V

Supplier's Site
Surface Mount Resistors - 1101043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101043
Surface Mount Resistors 1101043
Panasonic ERA8AEB273V

Panasonic ERA8AEB273V

Supplier's Site
Res, Metal Film (Thin Film), 27Kohm, 0.25W, 0.1%; Resistance Panasonic - 12T2072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27Kohm, 0.25W, 0.1%; Resistance Panasonic
12T2072
Res, Metal Film (Thin Film), 27Kohm, 0.25W, 0.1%; Resistance Panasonic 12T2072
RES, METAL FILM (THIN FILM), 27KOHM, 0.25W, 0.1%; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27KOHM, 0.25W, 0.1%; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9704
Res, 27K, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9704
RES, 27K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 27K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6696600 6696600P 1101043 12T2072 41AC9704
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 27Kohm, 0.25W, 0.1%; Resistance Panasonic Res, 27K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details