Panasonic Surface Mount Resistors ERA8AEB271V

Description
Panasonic ERA8AEB271V
Request a Quote
Description
Panasonic ERA8AEB271V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696521
Surface Mount Resistors 6696521
Panasonic ERA8AEB271V

Panasonic ERA8AEB271V

Supplier's Site
Surface Mount Resistors - 6696521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696521P
Surface Mount Resistors 6696521P
Panasonic ERA8AEB271V

Panasonic ERA8AEB271V

Supplier's Site
Surface Mount Resistors - 9207348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9207348
Surface Mount Resistors 9207348
Panasonic ERA8AEB271V

Panasonic ERA8AEB271V

Supplier's Site
Res, 270R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5788
Res, 270R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5788
RES, 270R, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 270R, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6696521 6696521P 9207348 85Y5788
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 270R, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details