Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB242V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9327
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9327
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9327
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers