Panasonic Surface Mount Resistors ERA8AEB241V

Description
Panasonic ERA8AEB241V
Request a Quote Datasheet
Description
Panasonic ERA8AEB241V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8280816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280816
Surface Mount Resistors 8280816
Panasonic ERA8AEB241V

Panasonic ERA8AEB241V

Supplier's Site
Surface Mount Resistors - 8280816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280816P
Surface Mount Resistors 8280816P
Panasonic ERA8AEB241V

Panasonic ERA8AEB241V

Supplier's Site
Surface Mount Resistors - 1691201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691201
Surface Mount Resistors 1691201
Panasonic ERA8AEB241V

Panasonic ERA8AEB241V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 240 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 240 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9326
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 240 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9326
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 240 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 240 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8280816 8280816P 62W9326
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 240 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details