Panasonic Surface Mount Resistors ERA8AEB221V

Description
Panasonic ERA8AEB221V
Request a Quote Datasheet
Description
Panasonic ERA8AEB221V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696528
Surface Mount Resistors 6696528
Panasonic ERA8AEB221V

Panasonic ERA8AEB221V

Supplier's Site
Surface Mount Resistors - 6696528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696528P
Surface Mount Resistors 6696528P
Panasonic ERA8AEB221V

Panasonic ERA8AEB221V

Supplier's Site
Surface Mount Resistors - 9207351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9207351
Surface Mount Resistors 9207351
Panasonic ERA8AEB221V

Panasonic ERA8AEB221V

Supplier's Site
Res, 220R, 0.1%, Metal Film; Resistor Case Style Panasonic - 58AC2763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, Metal Film; Resistor Case Style Panasonic
58AC2763
Res, 220R, 0.1%, Metal Film; Resistor Case Style Panasonic 58AC2763
RES, 220R, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 220R, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 220 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 15R1339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 220 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
15R1339
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 220 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 15R1339
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 220 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 220 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6696528 6696528P 9207351 58AC2763 15R1339
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 220R, 0.1%, Metal Film; Resistor Case Style Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 220 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details