Panasonic Chip Resistor - Surface Mount - ERA8AEB2101V ERA8AEB2101V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057557-ERA8AEB2101V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 2.1 kΩ Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B2K1BTG; ERA8AEB1961V; ERA-8AEB2051V; RT1206BRD072KL; ERA-8AEB2151V; RT1206BRD072K2L; RT1206BRD072K15L; RT1206BRD072K21L; ERA8AEB202V; ERA8AEB222VERA-8AEB2 101V; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057557-ERA8AEB2101V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 2.1 kΩ Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B2K1BTG; ERA8AEB1961V; ERA-8AEB2051V; RT1206BRD072KL; ERA-8AEB2151V; RT1206BRD072K2L; RT1206BRD072K15L; RT1206BRD072K21L; ERA8AEB202V; ERA8AEB222VERA-8AEB2 101V; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA8AEB2101V - 1057557-ERA8AEB2101V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB2101V
1057557-ERA8AEB2101V
Chip Resistor - Surface Mount - ERA8AEB2101V 1057557-ERA8AEB2101V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057557-ERA8AEB2101V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 2.1 kΩ Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B2K1BTG; ERA8AEB1961V; ERA-8AEB2051V; RT1206BRD072KL; ERA-8AEB2151V; RT1206BRD072K2L; RT1206BRD072K15L; RT1206BRD072K21L; ERA8AEB202V; ERA8AEB222VERA-8AEB2 101V; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057557-ERA8AEB2101V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 300 V
Length: 3.2004 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 2.1 kΩ
Power Rating: 250 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RP73D2B2K1BTG; ERA8AEB1961V; ERA-8AEB2051V; RT1206BRD072KL; ERA-8AEB2151V; RT1206BRD072K2L; RT1206BRD072K15L; RT1206BRD072K21L; ERA8AEB202V; ERA8AEB222VERA-8AEB2101V;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Automotive SMD 0.25W 4W Resistor - 52-ERA8AEB2101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-ERA8AEB2101V
Automotive SMD 0.25W 4W Resistor 52-ERA8AEB2101V
Res Thin Film 1206 2.1K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA8AEB2101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB2101V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 2.1K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA8AEB2101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB2101V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9312
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9312
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057557-ERA8AEB2101V 52-ERA8AEB2101V 62W9312
Product Name Chip Resistor - Surface Mount - ERA8AEB2101V Automotive SMD 0.25W 4W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details