Panasonic Surface Mount Resistors ERA8AEB204V

Description
Panasonic ERA8AEB204V
Request a Quote Datasheet
Description
Panasonic ERA8AEB204V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8280715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280715P
Surface Mount Resistors 8280715P
Panasonic ERA8AEB204V

Panasonic ERA8AEB204V

Supplier's Site
Surface Mount Resistors - 8280715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280715
Surface Mount Resistors 8280715
Panasonic ERA8AEB204V

Panasonic ERA8AEB204V

Supplier's Site
Surface Mount Resistors - 1691171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691171
Surface Mount Resistors 1691171
Panasonic ERA8AEB204V

Panasonic ERA8AEB204V

Supplier's Site
SMD 4W Resistor - 52-ERA8AEB204V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA8AEB204V
SMD 4W Resistor 52-ERA8AEB204V
Res Thin Film 1206 200K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA8AEB204V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB204V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 200K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA8AEB204V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB204V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA8AEB204V - 1111189-ERA8AEB204V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB204V
1111189-ERA8AEB204V
Chip Resistor - Surface Mount - ERA8AEB204V 1111189-ERA8AEB204V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111189-ERA8AEB204V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 3.2 mm Contact Plating: Tin Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 600 µm Number of Terminations: 2 Resistance: 200 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERA-8AEB204V; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW Max Operating Temperature: 155 °C Case Code (Metric): 3216

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111189-ERA8AEB204V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 150 V
Length: 3.2 mm
Contact Plating: Tin
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 600 µm
Number of Terminations: 2
Resistance: 200 kΩ
Power Rating: 250 mW
Number of Pins: 2
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERA-8AEB204V;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 3216

Buy Now
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9310
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9310
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 200 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 200 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8280715P 8280715 52-ERA8AEB204V 1111189-ERA8AEB204V 62W9310
Product Name Surface Mount Resistors Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount - ERA8AEB204V Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details