Panasonic Surface Mount Resistors ERA8AEB201V

Description
Panasonic ERA8AEB201V
Request a Quote Datasheet
Description
Panasonic ERA8AEB201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8280667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280667P
Surface Mount Resistors 8280667P
Panasonic ERA8AEB201V

Panasonic ERA8AEB201V

Supplier's Site
Surface Mount Resistors - 8280667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280667
Surface Mount Resistors 8280667
Panasonic ERA8AEB201V

Panasonic ERA8AEB201V

Supplier's Site
Surface Mount Resistors - 1691157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691157
Surface Mount Resistors 1691157
Panasonic ERA8AEB201V

Panasonic ERA8AEB201V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9307 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9307
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9307
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 200 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 200 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 12AC0762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
12AC0762
Res, 200R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 12AC0762
RES, 200R, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 200R, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8280667P 8280667 62W9307 12AC0762
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 200 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic Res, 200R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Resistance Range 200 ohms 200 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details