Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB182V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.8 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.8 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9300 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9300
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9300
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.8 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.8 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 12AC0761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
12AC0761
Res, 1K8, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 12AC0761
RES, 1K8, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9300 12AC0761
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic Res, 1K8, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details