Panasonic Surface Mount Resistors ERA8AEB181V

Description
Panasonic ERA8AEB181V
Request a Quote Datasheet
Description
Panasonic ERA8AEB181V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696519
Surface Mount Resistors 6696519
Panasonic ERA8AEB181V

Panasonic ERA8AEB181V

Supplier's Site
Surface Mount Resistors - 6696519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696519P
Surface Mount Resistors 6696519P
Panasonic ERA8AEB181V

Panasonic ERA8AEB181V

Supplier's Site
Surface Mount Resistors - 9207345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9207345
Surface Mount Resistors 9207345
Panasonic ERA8AEB181V

Panasonic ERA8AEB181V

Supplier's Site
Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9703
Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9703
RES, 180R, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 180R, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6696519 6696519P 9207345 41AC9703
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details