Panasonic Surface Mount Resistors ERA8AEB153V

Description
Panasonic ERA8AEB153V
Request a Quote Datasheet
Description
Panasonic ERA8AEB153V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696593P
Surface Mount Resistors 6696593P
Panasonic ERA8AEB153V

Panasonic ERA8AEB153V

Supplier's Site
Surface Mount Resistors - 1101041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101041
Surface Mount Resistors 1101041
Panasonic ERA8AEB153V

Panasonic ERA8AEB153V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 15 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 15 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9282
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 15 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9282
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 15 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 15 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6696593P 1101041 62W9282
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 15 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details