Panasonic Chip Resistor - Surface Mount - ERA8AEB1402V ERA8AEB1402V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057553-ERA8AEB1402V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 300 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 14 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B14KBTG; ERA-8AEB133V; ERA-8AEB1332V; ERA-8AEB1542V; RT1206BRD0713KL; RT1206BRD0715KL; RT1206BRD0714K7L; ERA8AEB1472V; TNPW120615K0BEEA; TNPW120615K4BETAERA- 8AEB1402V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057553-ERA8AEB1402V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 300 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 14 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B14KBTG; ERA-8AEB133V; ERA-8AEB1332V; ERA-8AEB1542V; RT1206BRD0713KL; RT1206BRD0715KL; RT1206BRD0714K7L; ERA8AEB1472V; TNPW120615K0BEEA; TNPW120615K4BETAERA- 8AEB1402V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA8AEB1402V - 1057553-ERA8AEB1402V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB1402V
1057553-ERA8AEB1402V
Chip Resistor - Surface Mount - ERA8AEB1402V 1057553-ERA8AEB1402V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057553-ERA8AEB1402V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 300 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 14 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B14KBTG; ERA-8AEB133V; ERA-8AEB1332V; ERA-8AEB1542V; RT1206BRD0713KL; RT1206BRD0715KL; RT1206BRD0714K7L; ERA8AEB1472V; TNPW120615K0BEEA; TNPW120615K4BETAERA- 8AEB1402V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057553-ERA8AEB1402V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 300 V
Length: 3.2004 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 14 kΩ
Power Rating: 250 mW
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RP73D2B14KBTG; ERA-8AEB133V; ERA-8AEB1332V; ERA-8AEB1542V; RT1206BRD0713KL; RT1206BRD0715KL; RT1206BRD0714K7L; ERA8AEB1472V; TNPW120615K0BEEA; TNPW120615K4BETAERA-8AEB1402V;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
150V 0.25W Resistor - 52-ERA8AEB1402V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.25W Resistor
52-ERA8AEB1402V
150V 0.25W Resistor 52-ERA8AEB1402V
1206 Thin Film Chip Resistor 14K Ohm 0.1% 150V 0.25W Product overview: ERA8AEB1402V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB1402V can be used for catalog matching and distributor lookup.

1206 Thin Film Chip Resistor 14K Ohm 0.1% 150V 0.25W Product overview: ERA8AEB1402V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB1402V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9276 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9276
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9276
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057553-ERA8AEB1402V 52-ERA8AEB1402V 62W9276
Product Name Chip Resistor - Surface Mount - ERA8AEB1402V 150V 0.25W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details