The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, has a resistance value of 137 kΩ and a power rating of 250 mW. It features a tolerance of ±0.1% and a maximum voltage rating of 150 V. This resistor is designed for high reliability, with stable performance under high temperature and humidity conditions, rated for a category temperature range of -55 °C to +155 °C. It is RoHS compliant and meets various reference standards including IEC 60115-8 and JIS C 5201-8. The product is suitable for applications requiring precise resistance values and low current noise, making it a viable option for engineers looking for reliable components in their designs.
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 137 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 62W9273 |
| Product Name | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 137 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |