RES, 2K2, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2413354 | 73AJ3941 |
| Product Name | Surface Mount Resistors | Res, 2K2, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 |
| Resistance Range | 2200 ohms |