Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057539-ERA6ARW5232V
Mounting: SMD (SMT)
Resistance: 52.3 kΩ
Power Rating: 125 mW
Categories: OEM Parts(C-E)
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6ARW5232VERA-6ARW
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057539-ERA6ARW5232V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERA6ARW5232V |