The Resistor, 30K, 0.05%, Metal Film from the ERA6A Series is a high-reliability chip resistor designed for precision applications. It features a resistance tolerance of ±0.05% and operates within a temperature range of -55 °C to +155 °C. The power rating is 125 mW at 85 °C, with a maximum voltage rating of 100 V. This resistor is constructed using a thin film element, ensuring low current noise and excellent linearity. It is AEC-Q200 qualified and RoHS compliant, making it suitable for automotive and other high-reliability applications. The part is available in a case style of 0805 (2012 metric), and its protective coating and alumina substrate contribute to its durability.
RES, 30K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AC9701 |
| Product Name | Res, 30K, 0.05%, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 30000 ohms |
| Tolerance | 0.0500 +/- % |