Panasonic SMD 8W Resistor ERA6ARW302V

Description
Res Thin Film 0805 3K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARW302V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0805 3K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARW302V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA6ARW302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA6ARW302V
SMD 8W Resistor 52-ERA6ARW302V
Res Thin Film 0805 3K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARW302V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 3K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARW302V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6ARW302V - 1057538-ERA6ARW302V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARW302V
1057538-ERA6ARW302V
Chip Resistor - Surface Mount - ERA6ARW302V 1057538-ERA6ARW302V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057538-ERA6ARW302V Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 3 kΩ Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6ARW272V; ERA6ARB302V; ERA6ARB332V; RN73C2A3K16BTDF; RN73C2A3K01BTDF; RN73C2A2K87BTDF; ERA6ARB272V; RN73C2A2K8BTDFERA-6A RW302V; ERA6ARW302V.; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057538-ERA6ARW302V
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.05 %
Temperature Coefficient: 10 ppm/°C
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 3 kΩ
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6ARW272V; ERA6ARB302V; ERA6ARB332V; RN73C2A3K16BTDF; RN73C2A3K01BTDF; RN73C2A2K87BTDF; ERA6ARB272V; RN73C2A2K8BTDFERA-6ARW302V; ERA6ARW302V.;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Max Power Dissipation: 125 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA6ARW302V 1057538-ERA6ARW302V
Product Name SMD 8W Resistor Chip Resistor - Surface Mount - ERA6ARW302V
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details