Panasonic Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic ERA6ARW202V

Description
RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; TemperatureRoHS Compliant: Yes
Description
RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic - 41AC9698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic
41AC9698
Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic 41AC9698
RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; TemperatureRoHS Compliant: Yes

RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9698
Product Name Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers