Panasonic Surface Mount Resistors ERA6ARW183V

Description
Res SMD 0805 0.05% 0.125W T.C.10ppm 18K
Request a Quote
Description
Res SMD 0805 0.05% 0.125W T.C.10ppm 18K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6621268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6621268
Surface Mount Resistors 6621268
Res SMD 0805 0.05% 0.125W T.C.10ppm 18K

Res SMD 0805 0.05% 0.125W T.C.10ppm 18K

Supplier's Site
Surface Mount Resistors - 9207257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9207257
Surface Mount Resistors 9207257
Res SMD 0805 0.05% 0.125W T.C.10ppm 18K

Res SMD 0805 0.05% 0.125W T.C.10ppm 18K

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors
Product Number 6621268 9207257
Product Name Surface Mount Resistors Surface Mount Resistors
Technology / Construction Metal film Metal film
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers