Panasonic Surface Mount Resistors ERA6ARW103V

Description
Panasonic ERA6ARW103V
Request a Quote
Description
Panasonic ERA6ARW103V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6621252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6621252
Surface Mount Resistors 6621252
Panasonic ERA6ARW103V

Panasonic ERA6ARW103V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic - 62W9224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic
62W9224
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic 62W9224
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 12AC0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
12AC0760
Res, 10K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 12AC0760
RES, 10K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 10K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6621252 62W9224 12AC0760
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic Res, 10K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details