Panasonic Chip Resistor - Surface Mount - ERA6ARW102V ERA6ARW102V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057537-ERA6ARW102V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 1 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6ARW112V; RN73C2A1K0BTD; RT0805BRB071KL; ERA6ARB102V; RN73C2A1K0BTDF; RT0805WRD071KL; RN732ATTD1001B10; ERA6ARB112VERA-6ARW1 02V; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057537-ERA6ARW102V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 1 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6ARW112V; RN73C2A1K0BTD; RT0805BRB071KL; ERA6ARB102V; RN73C2A1K0BTDF; RT0805WRD071KL; RN732ATTD1001B10; ERA6ARB112VERA-6ARW1 02V; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6ARW102V - 1057537-ERA6ARW102V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARW102V
1057537-ERA6ARW102V
Chip Resistor - Surface Mount - ERA6ARW102V 1057537-ERA6ARW102V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057537-ERA6ARW102V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 1 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6ARW112V; RN73C2A1K0BTD; RT0805BRB071KL; ERA6ARB102V; RN73C2A1K0BTDF; RT0805WRD071KL; RN732ATTD1001B10; ERA6ARB112VERA-6ARW1 02V; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057537-ERA6ARW102V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.05 %
Temperature Coefficient: 10 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Weight: 5.499807 mg
Resistance: 1 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6ARW112V; RN73C2A1K0BTD; RT0805BRB071KL; ERA6ARB102V; RN73C2A1K0BTDF; RT0805WRD071KL; RN732ATTD1001B10; ERA6ARB112VERA-6ARW102V;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW

Buy Now
SMD 8W Resistor - 52-ERA6ARW102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA6ARW102V
SMD 8W Resistor 52-ERA6ARW102V
Res Thin Film 0805 1K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARW102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARW102V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 1K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARW102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARW102V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 6621218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6621218
Surface Mount Resistors 6621218
Panasonic ERA6ARW102V

Panasonic ERA6ARW102V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic - 62W9223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic
62W9223
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic 62W9223
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 kohm, 125 mW, - 0.05%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 kohm, 125 mW, - 0.05%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057537-ERA6ARW102V 52-ERA6ARW102V 6621218 62W9223
Product Name Chip Resistor - Surface Mount - ERA6ARW102V SMD 8W Resistor Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.05%, 100 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Metal film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details