Panasonic Res, Metal Film (Thin Film), 93K1, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB9312V

Description
RES, METAL FILM (THIN FILM), 93K1, 0.1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 93K1, 0.1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 93K1, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 93K1, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7564
Res, Metal Film (Thin Film), 93K1, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7564
RES, METAL FILM (THIN FILM), 93K1, 0.1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 93K1, 0.1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7564
Product Name Res, Metal Film (Thin Film), 93K1, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 93100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers