Panasonic Res, Metal Film (Thin Film), 9K09, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB9091V

Description
RES, METAL FILM (THIN FILM), 9K09, 0.1%, 0.125W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 9K09, 0.1%, 0.125W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K09, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K09, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7561
Res, Metal Film (Thin Film), 9K09, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7561
RES, METAL FILM (THIN FILM), 9K09, 0.1%, 0.125W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K09, 0.1%, 0.125W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7561
Product Name Res, Metal Film (Thin Film), 9K09, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9090 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers