Panasonic Surface Mount Resistors ERA6ARB8061V

Description
Panasonic ERA6ARB8061V
Request a Quote
Description
Panasonic ERA6ARB8061V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287965
Surface Mount Resistors 287965
Panasonic ERA6ARB8061V

Panasonic ERA6ARB8061V

Supplier's Site
Res, Metal Film (Thin Film), 8K06, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7554
Res, Metal Film (Thin Film), 8K06, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7554
RES, METAL FILM (THIN FILM), 8K06, 0.1%, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.1%, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287965 93T7554
Product Name Surface Mount Resistors Res, Metal Film (Thin Film), 8K06, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8060 ohms 8060 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details