Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic ERA6ARB752V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 7.5 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 7.5 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9219
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9219
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 7.5 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 7.5 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9219
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers