Panasonic Chip Resistor - Surface Mount - ERA6ARB7321V ERA6ARB7321V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057536-ERA6ARB7321V Packaging: Cut Tape Termination: Solder Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 7.32 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 1676436-2; ERA6ARB682V; ERA6ARB752V; RN73C2A6K98BTDF; ERA6ARB7871VERA-6ARB 7321V; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057536-ERA6ARB7321V Packaging: Cut Tape Termination: Solder Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 7.32 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 1676436-2; ERA6ARB682V; ERA6ARB752V; RN73C2A6K98BTDF; ERA6ARB7871VERA-6ARB 7321V; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6ARB7321V - 1057536-ERA6ARB7321V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARB7321V
1057536-ERA6ARB7321V
Chip Resistor - Surface Mount - ERA6ARB7321V 1057536-ERA6ARB7321V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057536-ERA6ARB7321V Packaging: Cut Tape Termination: Solder Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 7.32 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 1676436-2; ERA6ARB682V; ERA6ARB752V; RN73C2A6K98BTDF; ERA6ARB7871VERA-6ARB 7321V; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057536-ERA6ARB7321V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 100 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Height: 500 µm
Resistance: 7.32 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): 1676436-2; ERA6ARB682V; ERA6ARB752V; RN73C2A6K98BTDF; ERA6ARB7871VERA-6ARB7321V;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
SMD 10W Resistor - 52-ERA6ARB7321V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA6ARB7321V
SMD 10W Resistor 52-ERA6ARB7321V
Res Thin Film 0805 7.32K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6ARB7321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB7321V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 7.32K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6ARB7321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB7321V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Metal Film (Thin Film), 7K32, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K32, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7550
Res, Metal Film (Thin Film), 7K32, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7550
RES, METAL FILM (THIN FILM), 7K32, 0.1%, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K32, 0.1%, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057536-ERA6ARB7321V 52-ERA6ARB7321V 93T7550
Product Name Chip Resistor - Surface Mount - ERA6ARB7321V SMD 10W Resistor Res, Metal Film (Thin Film), 7K32, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms 7320 ohms 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details