RES, METAL FILM (THIN FILM), 7K15, 0.1%, 0.125W, 0805; Resistance:7.15kohm;
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 9048638 | 9048638P | 93T7548 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, Metal Film (Thin Film), 7K15, 0.1%, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Metal film | MetalFilm; Metal Film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Resistance Range | 7150 ohms | 7150 ohms | |
| Power Rating | 0.1250 watts | 0.1250 watts |