RES, METAL FILM (THIN FILM), 6K65, 0.1%, 0.125W, 0805; Resistance:6.65kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 93T7545 |
| Product Name | Res, Metal Film (Thin Film), 6K65, 0.1%, 0.125W, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 6650 ohms |
| Tolerance | 0.1000 +/- % |