Panasonic Surface Mount Resistors ERA6ARB6342V

Description
Panasonic ERA6ARB6342V
Request a Quote
Description
Panasonic ERA6ARB6342V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7955128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7955128
Surface Mount Resistors 7955128
Panasonic ERA6ARB6342V

Panasonic ERA6ARB6342V

Supplier's Site
Surface Mount Resistors - 1689295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689295
Surface Mount Resistors 1689295
Panasonic ERA6ARB6342V

Panasonic ERA6ARB6342V

Supplier's Site
Res, Metal Film (Thin Film), 63K4, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 63K4, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7543
Res, Metal Film (Thin Film), 63K4, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7543
RES, METAL FILM (THIN FILM), 63K4, 0.1%, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 63K4, 0.1%, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7955128 93T7543
Product Name Surface Mount Resistors Res, Metal Film (Thin Film), 63K4, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details