Fixed Resistor, Thin Film, 0.125
Fixed Resistor, Thin Film, 0.125
RES, METAL FILM (THIN FILM), 5K62, 0.1%, 0.125W, 0805; Resistance:5.62kohm;
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERA6ARB5621V | ERA6ARB5621V | 93T7538 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 5K62, 0.1%, 0.125W, 0805; Resistance Panasonic |
| Configuration | Single Resistor | ||
| Technology / Construction | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 [2012 Metric] | ||
| Resistance Range | 5620 ohms | ||
| Tolerance | 0.1000 +/- % |