Panasonic Res, Metal Film (Thin Film), 5K49, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB5491V

Description
RES, METAL FILM (THIN FILM), 5K49, 0.1%, 0.125W, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 5K49, 0.1%, 0.125W, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K49, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K49, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7536
Res, Metal Film (Thin Film), 5K49, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7536
RES, METAL FILM (THIN FILM), 5K49, 0.1%, 0.125W, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K49, 0.1%, 0.125W, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7536
Product Name Res, Metal Film (Thin Film), 5K49, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5490 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details