Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic ERA6ARB512V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9217
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9217
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9217
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details