Panasonic Surface Mount Resistors ERA6ARB4992V

Description
Panasonic ERA6ARB4992V
Request a Quote
Description
Panasonic ERA6ARB4992V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8280897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280897
Surface Mount Resistors 8280897
Panasonic ERA6ARB4992V

Panasonic ERA6ARB4992V

Supplier's Site
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7531
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7531
RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8280897 93T7531
Product Name Surface Mount Resistors Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details