Panasonic Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB4991V

Description
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7530
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7530
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 12AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
12AC0758
Res, 4K99, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 12AC0758
RES, 4K99, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K99, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7530 12AC0758
Product Name Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic Res, 4K99, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details