Panasonic Surface Mount Resistors ERA6ARB4752V

Description
Panasonic ERA6ARB4752V
Request a Quote
Description
Panasonic ERA6ARB4752V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9048610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9048610P
Surface Mount Resistors 9048610P
Panasonic ERA6ARB4752V

Panasonic ERA6ARB4752V

Supplier's Site
Surface Mount Resistors - 9048610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9048610
Surface Mount Resistors 9048610
Panasonic ERA6ARB4752V

Panasonic ERA6ARB4752V

Supplier's Site
Surface Mount Resistors - 1691647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691647
Surface Mount Resistors 1691647
Panasonic ERA6ARB4752V

Panasonic ERA6ARB4752V

Supplier's Site
Res, Metal Film (Thin Film), 47K5, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47K5, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7528
Res, Metal Film (Thin Film), 47K5, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7528
RES, METAL FILM (THIN FILM), 47K5, 0.1%, 0.125W, 0805; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47K5, 0.1%, 0.125W, 0805; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 9048610P 9048610 93T7528
Product Name Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 47K5, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 47500 ohms 47500 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details