Panasonic Surface Mount Resistors ERA6ARB4022V

Description
Panasonic ERA6ARB4022V
Request a Quote
Description
Panasonic ERA6ARB4022V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7955106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7955106
Surface Mount Resistors 7955106
Panasonic ERA6ARB4022V

Panasonic ERA6ARB4022V

Supplier's Site
Surface Mount Resistors - 7955106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7955106P
Surface Mount Resistors 7955106P
Panasonic ERA6ARB4022V

Panasonic ERA6ARB4022V

Supplier's Site
Surface Mount Resistors - 1038778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1038778
Surface Mount Resistors 1038778
Panasonic ERA6ARB4022V

Panasonic ERA6ARB4022V

Supplier's Site
Res, Metal Film (Thin Film), 40K2, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 40K2, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7518
Res, Metal Film (Thin Film), 40K2, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7518
RES, METAL FILM (THIN FILM), 40K2, 0.1%, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 40K2, 0.1%, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7955106 7955106P 1038778 93T7518
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 40K2, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 40200 ohms 40200 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details