Panasonic Res, Metal Film (Thin Film), 4K02, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB4021V

Description
RES, METAL FILM (THIN FILM), 4K02, 0.1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K02, 0.1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K02, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K02, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7517
Res, Metal Film (Thin Film), 4K02, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7517
RES, METAL FILM (THIN FILM), 4K02, 0.1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K02, 0.1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7517
Product Name Res, Metal Film (Thin Film), 4K02, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4020 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details