Panasonic Surface Mount Resistors ERA6ARB3742V

Description
Panasonic ERA6ARB3742V
Request a Quote
Description
Panasonic ERA6ARB3742V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9048604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9048604
Surface Mount Resistors 9048604
Panasonic ERA6ARB3742V

Panasonic ERA6ARB3742V

Supplier's Site
Surface Mount Resistors - 9048604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9048604P
Surface Mount Resistors 9048604P
Panasonic ERA6ARB3742V

Panasonic ERA6ARB3742V

Supplier's Site
Surface Mount Resistors - 1691645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691645
Surface Mount Resistors 1691645
Panasonic ERA6ARB3742V

Panasonic ERA6ARB3742V

Supplier's Site
Res, Metal Film (Thin Film), 37K4, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 37K4, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7512
Res, Metal Film (Thin Film), 37K4, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7512
RES, METAL FILM (THIN FILM), 37K4, 0.1%, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 37K4, 0.1%, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 9048604 9048604P 93T7512
Product Name Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 37K4, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 37400 ohms 37400 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details