Panasonic Res, Metal Film (Thin Film), 3K16, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB3161V

Description
RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.125W, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.125W, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K16, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K16, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7499
Res, Metal Film (Thin Film), 3K16, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7499
RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.125W, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.125W, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7499
Product Name Res, Metal Film (Thin Film), 3K16, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3160 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details