Panasonic Res, Metal Film (Thin Film), 2K94, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB2941V

Description
RES, METAL FILM (THIN FILM), 2K94, 0.1%, 0.125W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K94, 0.1%, 0.125W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K94, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K94, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7493
Res, Metal Film (Thin Film), 2K94, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7493
RES, METAL FILM (THIN FILM), 2K94, 0.1%, 0.125W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K94, 0.1%, 0.125W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7493
Product Name Res, Metal Film (Thin Film), 2K94, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2940 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers