ERA6 Thin film Resistors 0805 24K9 0.1%
ERA6 Thin film Resistors 0805 24K9 0.1%
ERA6 Thin Film Resistor 0805 24K9 0.1%
| RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 7955083 | 1038775 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm; Metal Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012M) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012M) |
| Resistance Range | 24900 ohms | 24900 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |