Panasonic Chip Resistor - Surface Mount - ERA6ARB2262V ERA6ARB2262V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057535-ERA6ARB2262V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 22.6 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A22K6BTG; RN73C2A22K6BTDF; 1676257-2; ERA6ARB243V; ERA-6ARB2102V; ERA-6ARB2322VERA-6AR B2262V; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057535-ERA6ARB2262V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 22.6 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A22K6BTG; RN73C2A22K6BTDF; 1676257-2; ERA6ARB243V; ERA-6ARB2102V; ERA-6ARB2322VERA-6AR B2262V; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6ARB2262V - 1057535-ERA6ARB2262V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARB2262V
1057535-ERA6ARB2262V
Chip Resistor - Surface Mount - ERA6ARB2262V 1057535-ERA6ARB2262V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057535-ERA6ARB2262V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 22.6 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A22K6BTG; RN73C2A22K6BTDF; 1676257-2; ERA6ARB243V; ERA-6ARB2102V; ERA-6ARB2322VERA-6AR B2262V; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057535-ERA6ARB2262V
Packaging: Cut Tape
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Resistance: 22.6 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): RN73C2A22K6BTG; RN73C2A22K6BTDF; 1676257-2; ERA6ARB243V; ERA-6ARB2102V; ERA-6ARB2322VERA-6ARB2262V;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
SMD 0.1W 10W Resistor - 52-ERA6ARB2262V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-ERA6ARB2262V
SMD 0.1W 10W Resistor 52-ERA6ARB2262V
Res Thin Film 0805 22.6K Ohm 0.1% 0.1W(1/10W) ±10ppm/C Pad SMD T/R Product overview: ERA6ARB2262V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB2262V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 22.6K Ohm 0.1% 0.1W(1/10W) ±10ppm/C Pad SMD T/R Product overview: ERA6ARB2262V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB2262V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Metal Film (Thin Film), 22K6, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K6, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7477
Res, Metal Film (Thin Film), 22K6, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7477
RES, METAL FILM (THIN FILM), 22K6, 0.1%, 0.125W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K6, 0.1%, 0.125W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057535-ERA6ARB2262V 52-ERA6ARB2262V 93T7477
Product Name Chip Resistor - Surface Mount - ERA6ARB2262V SMD 0.1W 10W Resistor Res, Metal Film (Thin Film), 22K6, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms 22600 ohms 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details