Panasonic Res, Metal Film (Thin Film), 17K8, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB1782V

Description
RES, METAL FILM (THIN FILM), 17K8, 0.1%, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 17K8, 0.1%, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 17K8, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K8, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7462
Res, Metal Film (Thin Film), 17K8, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7462
RES, METAL FILM (THIN FILM), 17K8, 0.1%, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K8, 0.1%, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7462
Product Name Res, Metal Film (Thin Film), 17K8, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details