Panasonic Chip Resistor - Surface Mount - ERA6ARB1652V ERA6ARB1652V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057533-ERA6ARB1652V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 16.5 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A15K4BTDF; RN73C2A16K5BTDF; ERA6ARB153V; 1676199-3; ERA-6ARB1742V; RT0805BRB0715KL; RN73C2A17K4BTDFERA-6 ARB1652V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057533-ERA6ARB1652V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 16.5 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A15K4BTDF; RN73C2A16K5BTDF; ERA6ARB153V; 1676199-3; ERA-6ARB1742V; RT0805BRB0715KL; RN73C2A17K4BTDFERA-6 ARB1652V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6ARB1652V - 1057533-ERA6ARB1652V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARB1652V
1057533-ERA6ARB1652V
Chip Resistor - Surface Mount - ERA6ARB1652V 1057533-ERA6ARB1652V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057533-ERA6ARB1652V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 16.5 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A15K4BTDF; RN73C2A16K5BTDF; ERA6ARB153V; 1676199-3; ERA-6ARB1742V; RT0805BRB0715KL; RN73C2A17K4BTDFERA-6 ARB1652V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057533-ERA6ARB1652V
Packaging: Cut Tape
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Resistance: 16.5 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RN73C2A15K4BTDF; RN73C2A16K5BTDF; ERA6ARB153V; 1676199-3; ERA-6ARB1742V; RT0805BRB0715KL; RN73C2A17K4BTDFERA-6ARB1652V;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6ARB1652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB1652V can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125 Product overview: ERA6ARB1652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB1652V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA6ARB1652V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA6ARB1652V
Resistors - Chip Resistor - Surface Mount ERA6ARB1652V
Fixed Resistor, Thin Film, 0.125

Fixed Resistor, Thin Film, 0.125

Supplier's Site
Res, Metal Film (Thin Film), 16K5, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16K5, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7459
Res, Metal Film (Thin Film), 16K5, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7459
RES, METAL FILM (THIN FILM), 16K5, 0.1%, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16K5, 0.1%, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057533-ERA6ARB1652V 52-ERA6ARB1652V ERA6ARB1652V 93T7459
Product Name Chip Resistor - Surface Mount - ERA6ARB1652V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 16K5, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Resistance Range 16500 ohms 16500 ohms 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details