Panasonic Surface Mount Resistors ERA6ARB1402V

Description
Panasonic ERA6ARB1402V
Request a Quote
Description
Panasonic ERA6ARB1402V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9048565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9048565P
Surface Mount Resistors 9048565P
Panasonic ERA6ARB1402V

Panasonic ERA6ARB1402V

Supplier's Site
Surface Mount Resistors - 9048565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9048565
Surface Mount Resistors 9048565
Panasonic ERA6ARB1402V

Panasonic ERA6ARB1402V

Supplier's Site
Surface Mount Resistors - 1691631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691631
Surface Mount Resistors 1691631
Panasonic ERA6ARB1402V

Panasonic ERA6ARB1402V

Supplier's Site
Res, Metal Film (Thin Film), 14K, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14K, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7449
Res, Metal Film (Thin Film), 14K, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7449
RES, METAL FILM (THIN FILM), 14K, 0.1%, 0.125W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14K, 0.1%, 0.125W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 9048565P 9048565 93T7449
Product Name Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 14K, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 14000 ohms 14000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details