Panasonic SMD 10W Resistor ERA6ARB1182V

Description
Res Thin Film 0805 11.8K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6ARB1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB1182V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0805 11.8K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6ARB1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB1182V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERA6ARB1182V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA6ARB1182V
SMD 10W Resistor 52-ERA6ARB1182V
Res Thin Film 0805 11.8K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6ARB1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB1182V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 11.8K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6ARB1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB1182V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6ARB1182V - 1057531-ERA6ARB1182V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARB1182V
1057531-ERA6ARB1182V
Chip Resistor - Surface Mount - ERA6ARB1182V 1057531-ERA6ARB1182V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057531-ERA6ARB1182V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 11.8 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A11K8BTDF; ERA6ARB123V; RN732ATTD1202B10; RN73C2A10K7BTDF; RN73C2A12K4BTDF; RN73C2A12K1BTDF; ERA-6ARB1242VERA-6AR B1182V; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057531-ERA6ARB1182V
Packaging: Cut Tape
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Resistance: 11.8 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): RN73C2A11K8BTDF; ERA6ARB123V; RN732ATTD1202B10; RN73C2A10K7BTDF; RN73C2A12K4BTDF; RN73C2A12K1BTDF; ERA-6ARB1242VERA-6ARB1182V;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
Res, Metal Film (Thin Film), 11K8, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K8, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7440
Res, Metal Film (Thin Film), 11K8, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7440
RES, METAL FILM (THIN FILM), 11K8, 0.1%, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K8, 0.1%, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA6ARB1182V 1057531-ERA6ARB1182V 93T7440
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - ERA6ARB1182V Res, Metal Film (Thin Film), 11K8, 0.1%, 0.125W, 0805; Resistance Panasonic
Resistance Range 11800 ohms 11800 ohms 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 100 volts 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers